Armstrong International The Brain Series Mixing Valve DMC80-80-80BS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Brain Series Mixing Valve - DMC80-80-80BS - Armstrong International
Three Rivers, MI, USA
The Brain Series Mixing Valve
DMC80-80-80BS
The Brain Series Mixing Valve DMC80-80-80BS
The Brain® DMC80-80-80BS DMC80-80-80BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring console, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown

The Brain® DMC80-80-80BS

DMC80-80-80BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring console, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system.

Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat).

Operational Specifications

  • +/-2°F water temperature control at points of use 25’ downstream during demand
  • +/-2°F water temperature control at the DRV during zero system demand “idling” periods
  • 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss)
  • Automatic shutoff of hot water flow upon cold water inlet supply failure
  • Automatic shutoff of hot water flow in the event of a power failure
  • Programmable set point range of 81-158°F (27-70°C)
  • Programmable thermal disinfection mode
  • Programmable 1st level hi/lo temp alarm display
  • Programmable temperature error level for safety shutdown
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number DMC80-80-80BS
Product Name The Brain Series Mixing Valve
Valve Type Mixing
Primary Material Stainless Steel
Media Water
Valve Size 2.00 to 5.00 inch (50.80 to 127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Goyen NEMA4 Pilot Valve Enclosure – 3 Valves - 3-5V3000-331 - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 3
View Details
Manual Plastic Check Valve Options, Foot Valves (1/2
Specs
Valve Type Check
Primary Material PVC;

PVC

Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Factory Preset Relief Valve - RV2-1010-PP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Blow Off; Relief; Safety
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna-N, EPDM, or Viton Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details