Armstrong International Steam/Water Mixing Valve STEAMIX® Series 1033

Description
Armstrong Single Temperature Hose Stations Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are supplied with a heavy duty washdown hose and a self closing industrial quality spray nozzle. They are ideal for installation in hot water systems which do not require a secondary point of use water temperature adjustment. Stainless Steel Construction. Stainless Steel Ball Valve Flow Control. Stainless Steel Hose Rack. Spray Nozzle Washdown Hose Various hose lengths and spray nozzles are available as options for Armstrong Single Temperature Hose Stations. Model 1033 Includes: Stainless steel full port 3/4" NPT (20 mm) ball valve Mounted on heavy-duty stainless steel hose rack with 8" x 12" (203 x 317 mm) mounting plate with four mounting holes Stainless steel hose strain relief 3/4" x 4" (20 mm x 101 mm) stainless steel nipple 3/4" (20 mm) stainless steel coupling at outlet Stainless steel 3" (76 mm) dial dual-scale thermometer (50˚-250˚F/10˚-121˚C ) Armstrong specialty yellow abrasion-resistant 500 psi/190˚F (34 bar/87.7˚C)-rated washdown hose supplied in standard lengths of 25' and 50' (7.6 m or 15.2 m) 3/4" (20 mm) live male swivel and external spring guard at hose inlet and 1/2" (20 mm) live male swivel adaptor at outlet Custom hose lengths and a variety of colors available Self-closing rubber-cushioned Armstrong spray nozzle with stainless steel nozzle hook
Datasheet
Description
Armstrong Single Temperature Hose Stations Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are supplied with a heavy duty washdown hose and a self closing industrial quality spray nozzle. They are ideal for installation in hot water systems which do not require a secondary point of use water temperature adjustment. Stainless Steel Construction. Stainless Steel Ball Valve Flow Control. Stainless Steel Hose Rack. Spray Nozzle Washdown Hose Various hose lengths and spray nozzles are available as options for Armstrong Single Temperature Hose Stations. Model 1033 Includes: Stainless steel full port 3/4" NPT (20 mm) ball valve Mounted on heavy-duty stainless steel hose rack with 8" x 12" (203 x 317 mm) mounting plate with four mounting holes Stainless steel hose strain relief 3/4" x 4" (20 mm x 101 mm) stainless steel nipple 3/4" (20 mm) stainless steel coupling at outlet Stainless steel 3" (76 mm) dial dual-scale thermometer (50˚-250˚F/10˚-121˚C ) Armstrong specialty yellow abrasion-resistant 500 psi/190˚F (34 bar/87.7˚C)-rated washdown hose supplied in standard lengths of 25' and 50' (7.6 m or 15.2 m) 3/4" (20 mm) live male swivel and external spring guard at hose inlet and 1/2" (20 mm) live male swivel adaptor at outlet Custom hose lengths and a variety of colors available Self-closing rubber-cushioned Armstrong spray nozzle with stainless steel nozzle hook
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam/Water Mixing Valve STEAMIX® Series - 1033 - Armstrong International
Three Rivers, MI, USA
Steam/Water Mixing Valve STEAMIX® Series
1033
Steam/Water Mixing Valve STEAMIX® Series 1033
Armstrong Single Temperature Hose Stations Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are supplied with a heavy duty washdown hose and a self closing industrial quality spray nozzle. They are ideal for installation in hot water systems which do not require a secondary point of use water temperature adjustment. Stainless Steel Construction. Stainless Steel Ball Valve Flow Control. Stainless Steel Hose Rack. Spray Nozzle Washdown Hose Various hose lengths and spray nozzles are available as options for Armstrong Single Temperature Hose Stations. Model 1033 Includes: Stainless steel full port 3/4" NPT (20 mm) ball valve Mounted on heavy-duty stainless steel hose rack with 8" x 12" (203 x 317 mm) mounting plate with four mounting holes Stainless steel hose strain relief 3/4" x 4" (20 mm x 101 mm) stainless steel nipple 3/4" (20 mm) stainless steel coupling at outlet Stainless steel 3" (76 mm) dial dual-scale thermometer (50˚-250˚F/10˚-121˚C ) Armstrong specialty yellow abrasion-resistant 500 psi/190˚F (34 bar/87.7˚C)-rated washdown hose supplied in standard lengths of 25' and 50' (7.6 m or 15.2 m) 3/4" (20 mm) live male swivel and external spring guard at hose inlet and 1/2" (20 mm) live male swivel adaptor at outlet Custom hose lengths and a variety of colors available Self-closing rubber-cushioned Armstrong spray nozzle with stainless steel nozzle hook

Armstrong Single Temperature Hose Stations

Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown.

Armstrong Single Temperature Hose Stations are supplied with a heavy duty washdown hose and a self closing industrial quality spray nozzle. They are ideal for installation in hot water systems which do not require a secondary point of use water temperature adjustment.

  • Stainless Steel Construction.
  • Stainless Steel Ball Valve Flow Control.
  • Stainless Steel Hose Rack.
  • Spray Nozzle
  • Washdown Hose

Various hose lengths and spray nozzles are available as options for Armstrong Single Temperature Hose Stations.

Model 1033

Includes:

  • Stainless steel full port 3/4" NPT (20 mm) ball valve
  • Mounted on heavy-duty stainless steel hose rack with 8" x 12" (203 x 317 mm) mounting plate with four mounting holes
  • Stainless steel hose strain relief
  • 3/4" x 4" (20 mm x 101 mm) stainless steel nipple
  • 3/4" (20 mm) stainless steel coupling at outlet
  • Stainless steel 3" (76 mm) dial dual-scale thermometer (50˚-250˚F/10˚-121˚C)
  • Armstrong specialty yellow abrasion-resistant 500 psi/190˚F (34 bar/87.7˚C)-rated washdown hose supplied in standard lengths of 25' and 50' (7.6 m or 15.2 m)
  • 3/4" (20 mm) live male swivel and external spring guard at hose inlet and 1/2" (20 mm) live male swivel adaptor at outlet
  • Custom hose lengths and a variety of colors available
  • Self-closing rubber-cushioned Armstrong spray nozzle with stainless steel nozzle hook
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number 1033
Product Name Steam/Water Mixing Valve STEAMIX® Series
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
T 342 Diaphragm Valve Manual - 1174010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Threaded Ports, On/Off Ball Valve - MBV - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details