Armstrong International Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Stainless Steel Sump Ejector Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector... | |
| 4100 Series Condensate Return Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors... | |
| 4200 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy-duty cast iron receivers for long operating life. In addition, 3450 RPM motors assure... | |
| 4300 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" stainless steel receivers for long operating life. In addition, 3450 RPM... | |
| Armstrong Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure... | |
| Armstrong Stainless Steel Condensate Return Units offer the best materials available for long life. Tanks have a 20-year warranty against failure due to corrosion and are made from 304 SS... | |
| Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong... | |
| FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted... | |
| From institutional low-pressure steam heating to industrial process critical heat transfer, Armstrong’s engineered condensate pump trap packages provide the most efficient and cost-effective solution to your condensate recovery requirements. ASME... | |
| The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the... | |
| The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area... | |
| The Armstrong PT-300LL/PT-400LL are the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. | |
| The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area... | |
| The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of... | |
| The patented Armstrong PT-104 Mini Pump Trap is the smallest non-electric solution that can move condensate or other liquids from lower to higher points and from lower to higher pressures. | |
| These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to... |