Armstrong International Datasheets for Condensate Pumps
Condensate pumps are used to collect and transport condensate back into a steam system for reheating and reuse, or to remove unwanted condensate from an HVAC or appliance collection pan.
Condensate Pumps: Learn more
| Product Name | Notes |
|---|---|
| 4100 Series Condensate Return Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors... | |
| 4200 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy-duty cast iron receivers for long operating life. In addition, 3450 RPM motors assure... | |
| 4300 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" stainless steel receivers for long operating life. In addition, 3450 RPM... | |
| Armstrong Stainless Steel Condensate Return Units offer the best materials available for long life. Tanks have a 20-year warranty against failure due to corrosion and are made from 304 SS... | |
| Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong... | |
| FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted... | |
| From institutional low-pressure steam heating to industrial process critical heat transfer, Armstrong’s engineered condensate pump trap packages provide the most efficient and cost-effective solution to your condensate recovery requirements. ASME... | |
| The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area... | |
| The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area... | |
| The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of... | |
| The patented Armstrong PT-104 Mini Pump Trap is the smallest non-electric solution that can move condensate or other liquids from lower to higher points and from lower to higher pressures. | |
| These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to... |