Armstrong International Steam/Water Mixing Valve STEAMIX® Series 2031P

Description
STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled and pressure-tested. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves Included. STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply. Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix. Safety In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow. If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water. To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.
Description
STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled and pressure-tested. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves Included. STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply. Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix. Safety In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow. If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water. To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.

Suppliers

Company
Product
Description
Supplier Links
Steam/Water Mixing Valve STEAMIX® Series - 2031P - Armstrong International
Three Rivers, MI, USA
Steam/Water Mixing Valve STEAMIX® Series
2031P
Steam/Water Mixing Valve STEAMIX® Series 2031P
STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled and pressure-tested. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves Included. STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply. Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix. Safety In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow. If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water. To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.

STEAMIX® Steam and Water Hose Stations and Mixing Units

Model 2031P — Premium

STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled and pressure-tested. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves Included.

STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam.

Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply.

Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix.

Safety

  • In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow.
  • If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water.
  • To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.
Supplier's Site

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number 2031P
Product Name Steam/Water Mixing Valve STEAMIX® Series
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details