STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing
Valve of brass/stainless steel (SS) construction.
STEAMIX 2030 is a steam/water heater and is recommended
for use in various washing machines, vessel filling, container
“top off,” barrel washing and other similar applications.
STEAMIX 2030 is designed for a horizontal
(temperature control handle at top)
installation and is supplied as standard
with a SS wall mounting bracket.
| Armstrong International | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2030 |
| Product Name | Steam/Water Mixing Valve STEAMIX® Series |
| Valve Type | Metal Seated; Mixing; Shut Off |
| Primary Material | Brass / Bronze |
| Media | Water; Cold Water ; Steam |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |