STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing
Valve of brass/stainless steel (SS) construction.
STEAMIX 2033 is supplied as standard with integral inlet supply
risers comprising 3/4" Y-Type strainers and 3/4" ball valves
cross-linked by a SS bridge piece and lever for simultaneous
on/off control of both inlet supplies. Unit is supplied fully
assembled and pressure tested, installed on a SS Hose rack.
STEAMIX 2033 also includes SS dual scale
outlet thermometer, 25' of “Safety Yellow”
washdown hose rated for 400 psi (28 bar)
and 400°F (88°C), low heat transfer polymer
spray nozzle with trigger guard, swivel
adapter and SS nozzle hook. Inlet check
valves required.
| Armstrong International | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2033S |
| Product Name | Steam/Water Mixing Valve STEAMIX® Series |
| Valve Type | Metal Seated; Mixing; Shut Off |
| Primary Material | Brass / Bronze |
| Media | Water; Cold Water ; Steam |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |