SC Hydraulic Engineering Corporation Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| - HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP... | |
| SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are... | |
| Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to... | |
| The AB Series air booster is a compact, single-acting unit available in 1.7:1, 3.7:1 or 7:1 ratios. This booster is an inexpensive alternative for applications requiring 100-680 psi static holding... | |
| The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of... | |
| The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures... | |
| The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic... | |
| The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is... | |
| High output capacity Guaranteed performance Multiple output capacities Simple operation principle Designed for easy maintenance Wide range of operating pressures 10-4 Series pumps have a 4" diameter air piston and... | |
| PORTABLE ECONOMICAL LIGHTWEIGHT REQUIRES NO LUBRICATION EASY TO INSTALL & OPERATE IDEAL FOR OEM APPLICATIONS SC air driven compact liquid pumps operate on the principal of differential areas. An air... |