SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-4 - 003

Description
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.
Datasheet
Description
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-4 - 003 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-4 - 003
Air Operated Liquid Pump 10-4 - 003
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.

Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-4 - 003
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 515.0 psi (362 m of Water)
Liquid Flow 3.247 GPM (12.30 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details