SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-5 - 030

Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Datasheet
Datasheet Summary
Powered by GS/AI

The Air Operated Liquid Pump, part number 10-5 - 030, from SC Hydraulic Engineering Corporation features a 5 1/4" diameter air cylinder and a 1 1/4" stroke. This pump is designed to achieve hydraulic pressures up to 55,000 psig, making it suitable for various applications including bolt tensioning, filter presses, clamping, and testing. The 10-5 series offers multiple ratios, allowing for flexibility in hydraulic pressure requirements. Additionally, it includes a non-lubricated option, which may be beneficial in certain operational environments. This pump is a reliable choice for engineers seeking a robust solution for generating hydraulic pressure in their projects.

Datasheet Summary
Powered by GS/AI

The Air Operated Liquid Pump, part number 10-5 - 030, from SC Hydraulic Engineering Corporation features a 5 1/4" diameter air cylinder and a 1 1/4" stroke. This pump is designed to achieve hydraulic pressures up to 55,000 psig, making it suitable for various applications including bolt tensioning, filter presses, clamping, and testing. The 10-5 series offers multiple ratios, allowing for flexibility in hydraulic pressure requirements. Additionally, it includes a non-lubricated option, which may be beneficial in certain operational environments. This pump is a reliable choice for engineers seeking a robust solution for generating hydraulic pressure in their projects.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-5 - 030 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-5 - 030
Air Operated Liquid Pump 10-5 - 030
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-5 - 030
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 5800.0 psi (4078 m of Water)
Liquid Flow 0.952 GPM (3.61 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details