SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-5 - 018

Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Datasheet
Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-5 - 018 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-5 - 018
Air Operated Liquid Pump 10-5 - 018
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-5 - 018
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 3075.0 psi (2162 m of Water)
Liquid Flow 1.948 GPM (7.38 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details