SC Hydraulic Engineering Corporation Double Acting Air Operated Liquid Pump L10 - 256

Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet
Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Air Operated Liquid Pump - L10 - 256 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Double Acting Air Operated Liquid Pump
L10 - 256
Double Acting Air Operated Liquid Pump L10 - 256
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig.

Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L10 - 256
Product Name Double Acting Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
Discharge Pressure 30000.0 psi (21092 m of Water)
Liquid Flow 0.909 GPM (3.44 L/min)
Discharge Size 1.125 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details