SC Hydraulic Engineering Corporation L6 High Volume Liquid Pump L6-60

Description
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.
Datasheet
Description
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L6 High Volume Liquid Pump - L6-60 - SC Hydraulic Engineering Corporation
Brea, CA, USA
L6 High Volume Liquid Pump
L6-60
L6 High Volume Liquid Pump L6-60
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.

The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L6-60
Product Name L6 High Volume Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; DOUBLE ACTING
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details