SC Hydraulic Engineering Corporation Datasheets for Pressure Intensifiers and Boosters
Pressure intensifiers are pressure-increasing devices used to raise the pressure of hydraulic or pneumatic fluids. They differ from pumps in that they can only increase the pressure of a normally pressurized fluid.
Pressure Intensifiers and Boosters: Learn more
| Product Name | Notes |
|---|---|
| Available in ratios 1.7:1 and 3.7:1 these compact boosters fitting a 4" x 7" silhouette are designed for mounting at the end use. Once connected to your existing plant air... | |
| SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are... | |
| The AB Series air booster is a compact, single-acting unit available in 1.7:1, 3.7:1 or 7:1 ratios. This booster is an inexpensive alternative for applications requiring 100-680 psi static holding... | |
| HIGH FLOW CAPACITY REQUIRES NO LUBRICATION DOUBLE ACTING, SINGLE STAGE PRESSURES UP TO 855-PSI (ABD-5) AIR OPERATED – DOES NOT REQUIRE ELECTRICITY The ABD-2, ABD-2S and ABD-5 are double-acting, single... |