SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-4 - 165

Description
High output capacity Guaranteed performance Multiple output capacities Simple operation principle Designed for easy maintenance Wide range of operating pressures 10-4 Series pumps have a 4" diameter air piston and a 1 1/4" stroke. Nine models are available with pressures up to 29,500 psig. When operating from 0 to rated hydraulic pressure, air consumption will be approximately 14 scfm of free air at 100 psi output. At lower air pressures and higher hydraulic pressures, air consumption will be reduced proportionately to flow rates indicated.
Datasheet
Description
High output capacity Guaranteed performance Multiple output capacities Simple operation principle Designed for easy maintenance Wide range of operating pressures 10-4 Series pumps have a 4" diameter air piston and a 1 1/4" stroke. Nine models are available with pressures up to 29,500 psig. When operating from 0 to rated hydraulic pressure, air consumption will be approximately 14 scfm of free air at 100 psi output. At lower air pressures and higher hydraulic pressures, air consumption will be reduced proportionately to flow rates indicated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-4 - 165 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-4 - 165
Air Operated Liquid Pump 10-4 - 165
High output capacity Guaranteed performance Multiple output capacities Simple operation principle Designed for easy maintenance Wide range of operating pressures 10-4 Series pumps have a 4" diameter air piston and a 1 1/4" stroke. Nine models are available with pressures up to 29,500 psig. When operating from 0 to rated hydraulic pressure, air consumption will be approximately 14 scfm of free air at 100 psi output. At lower air pressures and higher hydraulic pressures, air consumption will be reduced proportionately to flow rates indicated.
  • High output capacity
  • Guaranteed performance
  • Multiple output capacities
  • Simple operation principle
  • Designed for easy maintenance
  • Wide range of operating pressures

10-4 Series pumps have a 4" diameter air piston and a 1 1/4" stroke. Nine models are available with pressures up to 29,500 psig.

When operating from 0 to rated hydraulic pressure, air consumption will be approximately 14 scfm of free air at 100 psi output. At lower air pressures and higher hydraulic pressures, air consumption will be reduced proportionately to flow rates indicated.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-4 - 165
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details