SC Hydraulic Engineering Corporation Air Operated Liquid Pump D-6 - 145

Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - D-6 - 145 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
D-6 - 145
Air Operated Liquid Pump D-6 - 145
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Supplier's Site

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number D-6 - 145
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 14400.0 psi (10124 m of Water)
Liquid Flow 0.714 GPM (2.71 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details