SC Hydraulic Engineering Corporation L6 High Volume Liquid Pump L6-40

Description
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.
Datasheet
Description
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L6 High Volume Liquid Pump - L6-40 - SC Hydraulic Engineering Corporation
Brea, CA, USA
L6 High Volume Liquid Pump
L6-40
L6 High Volume Liquid Pump L6-40
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.

The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L6-40
Product Name L6 High Volume Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; DOUBLE ACTING
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details