SC Hydraulic Engineering Corporation Air Operated Liquid Pump D-6 - 240

Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - D-6 - 240 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
D-6 - 240
Air Operated Liquid Pump D-6 - 240
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Supplier's Site

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number D-6 - 240
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 23700.0 psi (16663 m of Water)
Liquid Flow 0.411 GPM (1.56 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details