SC Hydraulic Engineering Corporation Datasheets for Hydraulic Power Units
Hydraulic power units provide pressurized flow to hydraulic motors, cylinders, and other components.
Hydraulic Power Units: Learn more
| Product Name | Notes |
|---|---|
| Our most basic L3 Series power unit consists of just the air controls, pump, high pressure gauge, manifold and bleed valve. The components are mounted on a 9" by 10... | |
| PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND... | |
| SC Hydraulic Engineering's tubular power units incorporate the D and 10 Series pumps, 2.2 gallon reservoir, air supply filter/regulator and shut off valve, high pressure plumbing and panel mounted fluid... | |
| The 30 series power units are an entry level system utilizing a 10-4, 10-5 or 10-6 pump mounted on a base plate with an filter regulator lubricator (FRL) assembly, muffler,... | |
| The 40 series power units utilize the same basic components as the 30 series and mount them on a larger baseplate (largest is 28" x 12 1/2") which can accommodate... | |
| The 50 series power units are self contained high low systems. Using either a 10-5 or 10-6 series pump and a 3 gallon pressurized reservoir the unit will provide low... | |
| The 60 series power units incorporate either the 10-5 or 10-6 series pump an FRL assembly, high pressure plumbing, manual release valve and fluid pressure gauge (30,000 psig and higher... | |
| The power unit is lightweight weighing only 15 pounds and has a small footprint of only 8" by 10" and 16" high.The low cost S10013 is perfect for auxiliary hydraulic... | |
| The S10320-ABD-5 system incorporates our double acting 5:1 ratio air booster and a 600 psig ASME 5 gallon receiver. The unit will increase existing shop air to over five times... | |
| This booster system incorporates the ABD-2 double acting 2:1 ratio air booster, 15 gallon ASME 290 psig receiver and all necessary components and plumbing onto a heavy duty skid. This... | |
| This portable unit weighs only 25 pounds so it can easily be carried from one place to another. Dimensions are 18" wide by 19" high by 15" deep.The power unit... | |
| This S10320 Series system packages an AB-2 or AB-4 compact air booster, air filter/regulator with lockout and gauge, shut off valve and pressure gauge, and 200 cubic inch receiver. All... |