SC Hydraulic Engineering Corporation Air Driven Gas Booster GBT-D30/75

Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet
Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Driven Gas Booster - GBT-D30/75 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Driven Gas Booster
GBT-D30/75
Air Driven Gas Booster GBT-D30/75
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations.

The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.

Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number GBT-D30/75
Product Name Air Driven Gas Booster
Pump Type Booster Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details