SC Hydraulic Engineering Corporation Double Acting Air Operated Liquid Pump L10 - 177

Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet
Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Air Operated Liquid Pump - L10 - 177 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Double Acting Air Operated Liquid Pump
L10 - 177
Double Acting Air Operated Liquid Pump L10 - 177
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig.

Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L10 - 177
Product Name Double Acting Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
Discharge Pressure 20000.0 psi (14061 m of Water)
Liquid Flow 1.342 GPM (5.08 L/min)
Discharge Size 0.812 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details