SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-6 - 030

Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Datasheet
Datasheet Summary
Powered by GS/AI

The SC Hydraulic Engineering Corporation's Air Operated Liquid Pump, part number 10-6 - 030, features a 7-inch diameter air cylinder and a 2.5-inch stroke. It is designed to achieve hydraulic pressures up to 73,000 psig, making it suitable for applications requiring high pressure at low flow rates. Common uses include proof and burst testing, torque wrench actuation, bolt tensioning, and metal forming. The pump is noted for its ruggedness and reliability, particularly in offshore oil applications. Additionally, the D-6 variant shares similar characteristics and includes a non-lubricated feature.

Datasheet Summary
Powered by GS/AI

The SC Hydraulic Engineering Corporation's Air Operated Liquid Pump, part number 10-6 - 030, features a 7-inch diameter air cylinder and a 2.5-inch stroke. It is designed to achieve hydraulic pressures up to 73,000 psig, making it suitable for applications requiring high pressure at low flow rates. Common uses include proof and burst testing, torque wrench actuation, bolt tensioning, and metal forming. The pump is noted for its ruggedness and reliability, particularly in offshore oil applications. Additionally, the D-6 variant shares similar characteristics and includes a non-lubricated feature.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-6 - 030 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-6 - 030
Air Operated Liquid Pump 10-6 - 030
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-6 - 030
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 1.623 GPM (6.15 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GHS3NM32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details