SC Hydraulic Engineering Corporation Double Acting Air Operated Liquid Pump L10 - 66

Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet
Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Air Operated Liquid Pump - L10 - 66 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Double Acting Air Operated Liquid Pump
L10 - 66
Double Acting Air Operated Liquid Pump L10 - 66
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig.

Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L10 - 66
Product Name Double Acting Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
Discharge Pressure 7500.0 psi (5273 m of Water)
Liquid Flow 3.463 GPM (13.12 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 7026882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.29 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details