SC Hydraulic Engineering Corporation Air Operated Liquid Pump D-5 - 20

Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - D-5 - 20 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
D-5 - 20
Air Operated Liquid Pump D-5 - 20
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

Supplier's Site

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number D-5 - 20
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 1900.0 psi (1336 m of Water)
Liquid Flow 2.727 GPM (10.33 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details