SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-6 - 050

Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Datasheet
Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-6 - 050 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-6 - 050
Air Operated Liquid Pump 10-6 - 050
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-6 - 050
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 9700.0 psi (6820 m of Water)
Liquid Flow 1.017 GPM (3.85 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
6506C31-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details