SC Hydraulic Engineering Corporation Air Operated Liquid Pump D-5 - 25

Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - D-5 - 25 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
D-5 - 25
Air Operated Liquid Pump D-5 - 25
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

Supplier's Site

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number D-5 - 25
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 2625.0 psi (1846 m of Water)
Liquid Flow 2.273 GPM (8.61 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details