SC Hydraulic Engineering Corporation Air Driven Gas Booster GBD-D75

Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBD-D75 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed to achieve a maximum gas supply pressure of 6,000 psig and can boost outlet pressures up to 25,000 psig. It features a 9/16"-18 inlet port and is capable of operating with a minimum inlet gas pressure of 150 psig. The booster has a displacement of 2.4 cubic inches per cycle, making it suitable for applications requiring significant pressure intensification. This model is particularly effective for intensifying gases such as argon, helium, nitrogen, and hydrogen, and is applicable in various industries including pressure testing, laser cutting, and aircraft ground support. The maximum recommended air drive operating pressure is 100 psi, with a maximum rated air drive pressure of 150 psi for static outlet stall pressure.

Datasheet Summary
Powered by GS/AI

The GBD-D75 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed to achieve a maximum gas supply pressure of 6,000 psig and can boost outlet pressures up to 25,000 psig. It features a 9/16"-18 inlet port and is capable of operating with a minimum inlet gas pressure of 150 psig. The booster has a displacement of 2.4 cubic inches per cycle, making it suitable for applications requiring significant pressure intensification. This model is particularly effective for intensifying gases such as argon, helium, nitrogen, and hydrogen, and is applicable in various industries including pressure testing, laser cutting, and aircraft ground support. The maximum recommended air drive operating pressure is 100 psi, with a maximum rated air drive pressure of 150 psi for static outlet stall pressure.

Suppliers

Company
Product
Description
Supplier Links
Air Driven Gas Booster - GBD-D75 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Driven Gas Booster
GBD-D75
Air Driven Gas Booster GBD-D75
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations.

The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.

Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number GBD-D75
Product Name Air Driven Gas Booster
Pump Type Booster Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details