SC Hydraulic Engineering Corporation Double Acting Air Operated Liquid Pump L10 - 114

Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet
Description
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Air Operated Liquid Pump - L10 - 114 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Double Acting Air Operated Liquid Pump
L10 - 114
Double Acting Air Operated Liquid Pump L10 - 114
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig.

Created primarily for the offshore rental tool market, the L10 series pumps are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L10 - 114
Product Name Double Acting Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
Discharge Pressure 12000.0 psi (8437 m of Water)
Liquid Flow 2.251 GPM (8.53 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details