SC Hydraulic Engineering Corporation L6 High Volume Liquid Pump L6-100

Description
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.
Description
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The L6-100 High Volume Liquid Pump from SC Hydraulic Engineering is a double-acting pump designed for high flow applications, capable of achieving hydraulic pressures up to 11,200 psi. It operates with air drive pressures ranging from 15 psi to 100 psi and has a maximum air consumption of approximately 200 SCFM at zero output pressure. The pump features a 6-inch diameter drive section and stainless steel wetted parts, ensuring durability and reliability in various environments. It is dimensionally interchangeable with competitive models, making it a versatile choice for engineers. Typical applications include choke control operation, hydrostatic testing, and press applications, among others.

Datasheet Summary
Powered by GS/AI

The L6-100 High Volume Liquid Pump from SC Hydraulic Engineering is a double-acting pump designed for high flow applications, capable of achieving hydraulic pressures up to 11,200 psi. It operates with air drive pressures ranging from 15 psi to 100 psi and has a maximum air consumption of approximately 200 SCFM at zero output pressure. The pump features a 6-inch diameter drive section and stainless steel wetted parts, ensuring durability and reliability in various environments. It is dimensionally interchangeable with competitive models, making it a versatile choice for engineers. Typical applications include choke control operation, hydrostatic testing, and press applications, among others.

Suppliers

Company
Product
Description
Supplier Links
L6 High Volume Liquid Pump - L6-100 - SC Hydraulic Engineering Corporation
Brea, CA, USA
L6 High Volume Liquid Pump
L6-100
L6 High Volume Liquid Pump L6-100
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.

The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure and pump model. Maximum air consumption is approximately 200-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions and is dimensionally interchangeable with competitive model pumps. Typical applications include choke control operation, hydrostatic testing and press applications.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L6-100
Product Name L6 High Volume Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; DOUBLE ACTING
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details