SC Hydraulic Engineering Corporation Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| SC Pressure Release Valves are available in normally open and normally closed configurations. All of the valves are air actuated and are compatible with most fluids including water and synthetic... | |
| The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most... | |
| The ICV series inline check valves are available in four port sizes from 1/4" NPT to 1" NPT and are rated up to 15,000 psig working pressure. Constructed of Stainless... | |
| The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual... |