SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-5 - 160

Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Datasheet
Description
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-5 - 160 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-5 - 160
Air Operated Liquid Pump 10-5 - 160
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal forming. The 10-5 series with it's many ratios and modification options can be utilized anywhere a source of hydraulic pressure is required. The D-5 series has all the same characteristic including a Non Lubricated feature.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-5 - 160
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 27500.0 psi (19334 m of Water)
Liquid Flow 0.190 GPM (0.72 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details