SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-6 - 003

Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Datasheet
Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-6 - 003 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-6 - 003
Air Operated Liquid Pump 10-6 - 003
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-6 - 003
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 500.0 psi (352 m of Water)
Liquid Flow 16.667 GPM (63.13 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details