SC Hydraulic Engineering Corporation Air Operated Liquid Pump D-6 - 460

Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.
Description
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - D-6 - 460 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
D-6 - 460
Air Operated Liquid Pump D-6 - 460
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same characteristics including a Non Lubricated feature.

Supplier's Site

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number D-6 - 460
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 45800.0 psi (32201 m of Water)
Liquid Flow 0.199 GPM (0.75 L/min)
Discharge Size 0.562 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details