SC Hydraulic Engineering Corporation Air Operated Liquid Pump 10-4 - 015

Description
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.
Datasheet
Description
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Liquid Pump - 10-4 - 015 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Operated Liquid Pump
10-4 - 015
Air Operated Liquid Pump 10-4 - 015
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.

Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping, pressing, jacks and any end use requiring very high pressure at low flows.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number 10-4 - 015
Product Name Air Operated Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
Discharge Pressure 2850.0 psi (2004 m of Water)
Liquid Flow 0.758 GPM (2.87 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details