SC Hydraulic Engineering Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| SC Pressure Release Valves are available in normally open and normally closed configurations. All of the valves are air actuated and are compatible with most fluids including water and synthetic... | |
| The ASV-100-N-050 valve was designed to be plumbed between the air supply FRL assembly and the air drive inlet port on SC 10-4, 10-5 and 10-6 series pumps. The valve... | |
| The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most... | |
| The ICV series inline check valves are available in four port sizes from 1/4" NPT to 1" NPT and are rated up to 15,000 psig working pressure. Constructed of Stainless... | |
| The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual... | |
| COMPATIBLE WITH MOST FLUIDS FACTORY SET PER CUSTOMER REQUEST NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI The APS Air Pilot Switch... |