SC Hydraulic Engineering Corporation High Flow Liquid Pump L7-120

Description
- HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP TO 12,800 PSI The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in the hydraulic section. This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure. This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure. Maximum air consumption is approximately 210-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions. Typical applications include choke control operation, hydrostatic pressure testing and press applications.
Description
- HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP TO 12,800 PSI The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in the hydraulic section. This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure. This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure. Maximum air consumption is approximately 210-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions. Typical applications include choke control operation, hydrostatic pressure testing and press applications.

Suppliers

Company
Product
Description
Supplier Links
High Flow Liquid Pump - L7-120 - SC Hydraulic Engineering Corporation
Brea, CA, USA
High Flow Liquid Pump
L7-120
High Flow Liquid Pump L7-120
- HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP TO 12,800 PSI The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in the hydraulic section. This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure. This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure. Maximum air consumption is approximately 210-SCFM at free flow (zero output pressure). It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions. Typical applications include choke control operation, hydrostatic pressure testing and press applications.

- HIGH FLOW CAPACITY
- DOUBLE ACTING, DOUBLE AIR MOTOR
- COMPATIBLE WITH MOST FLUIDS
- STAINLESS STEEL WETTED PARTS
- AIR OPERATED - NO ELECTRICITY NEEDED
- PRESSURE UP TO 12,800 PSI

The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in the hydraulic section. This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure.

This pump is ideal for high flow at relatively high pressure applications. Nominal outlet flow ranges between 2-gpm to 1-gpm depending on outlet pressure. Maximum air consumption is approximately 210-SCFM at free flow (zero output pressure).

It is designed to operate with air drive pressures between 15-psi and 100-psi under normal conditions. Typical applications include choke control operation, hydrostatic pressure testing and press applications.

Supplier's Site

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Liquid Handling Pumps
Product Number L7-120
Product Name High Flow Liquid Pump
Pump Type Booster Pump; Hydraulic Fluid Pump; Double Acting
Discharge Pressure 100.0 psi (70.31 m of Water)
Discharge Size 7.000 inch (178 mm)
Power Source Air or Pneumatic; Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details