SC Hydraulic Engineering Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| The ASV-100-N-050 valve was designed to be plumbed between the air supply FRL assembly and the air drive inlet port on SC 10-4, 10-5 and 10-6 series pumps. The valve... | |
| COMPATIBLE WITH MOST FLUIDS FACTORY SET PER CUSTOMER REQUEST NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI The APS Air Pilot Switch... |