Reid Supply Spring Washer ROC-T2807-004

Description
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . Made from Spring Steel with a Zinc Chromate;Red Dye finish.
Description
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . Made from Spring Steel with a Zinc Chromate;Red Dye finish.

Suppliers

Company
Product
Description
Supplier Links
Spring Washer - ROC-T2807-004 - Reid Supply
Norton Shores, MI, United States
Spring Washer
ROC-T2807-004
Spring Washer ROC-T2807-004
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . Made from Spring Steel with a Zinc Chromate;Red Dye finish.

C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance."


. Made from Spring Steel with a Zinc Chromate;Red Dye finish.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Washers
Product Number ROC-T2807-004
Product Name Spring Washer
Material Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Heavy Duty Square Washers - 31922 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details