Te-Co, Inc. Flat Washer EW-60

Description
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . This Steel washer has an outside diameter of 1.00 in and a thickness of .13 in.
Description
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . This Steel washer has an outside diameter of 1.00 in and a thickness of .13 in.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - EW-60 - Reid Supply
Norton Shores, MI, United States
Flat Washer
EW-60
Flat Washer EW-60
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . This Steel washer has an outside diameter of 1.00 in and a thickness of .13 in.

C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance."


. This Steel washer has an outside diameter of 1.00 in and a thickness of .13 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Washers
Product Number EW-60
Product Name Flat Washer
Washer Type Flat or USS
Material Steel
Finish BlackOxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Wave Spring Washer, 0.406
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.406 inch (10.312 mm)
View Details