Kipp, Inc. Spherical Washer 1291556

Description
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . N/A is a Stainless Steel one-piece spherical washer and is compatible with a 13.0 mm bolt.
Description
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . N/A is a Stainless Steel one-piece spherical washer and is compatible with a 13.0 mm bolt.

Suppliers

Company
Product
Description
Supplier Links
Spherical Washer - 1291556 - Reid Supply
Norton Shores, MI, United States
Spherical Washer
1291556
Spherical Washer 1291556
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance." . N/A is a Stainless Steel one-piece spherical washer and is compatible with a 13.0 mm bolt.

C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven surface. Offered as pairs or individual male and female pieces.Ball Head Position Adjusters allow exact positioning when assembling sloping bases up to approximately four degrees angle of inclination. A second ball head position adjuster is recommended as a base in sloped positions. They are one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as a take up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise reduction. When used together, these fail safe mounts and washers are easy to install and provide consistent performance."


. N/A is a Stainless Steel one-piece spherical washer and is compatible with a 13.0 mm bolt.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Washers
Product Number 1291556
Product Name Spherical Washer
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details
Heavy Duty Flat USAE™ Washers - FW00001 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details