Hymark/Kentucky Gauge Lika ROTACOD Absolute Multi Turn Encoders AMC59

Description
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.) Robust housing. Cable and connector output. AM58: servo flange AM58S: clamp style flange Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3 screw) AMC59: flexible fixing plate "xx59 style" AMC60: compact fixing plate "xx60 style"
Description
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.) Robust housing. Cable and connector output. AM58: servo flange AM58S: clamp style flange Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3 screw) AMC59: flexible fixing plate "xx59 style" AMC60: compact fixing plate "xx60 style"

Suppliers

Company
Product
Description
Supplier Links
Lika ROTACOD Absolute Multi Turn Encoders - AMC59 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika ROTACOD Absolute Multi Turn Encoders
AMC59
Lika ROTACOD Absolute Multi Turn Encoders AMC59
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.) Robust housing. Cable and connector output. AM58: servo flange AM58S: clamp style flange Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3 screw) AMC59: flexible fixing plate "xx59 style" AMC60: compact fixing plate "xx60 style"

Standard absolute multi-turn encoder.
Resolution up to 30 bit (65535 CPR x 16384 rev.)
Robust housing. Cable and connector output.
AM58: servo flange
AM58S: clamp style flange
Blind hollow shaft up to 15mm.
Different fixing possibilities:
AMC58: standard version with movable antirot. pin (M3 screw)
AMC59: flexible fixing plate "xx59 style"
AMC60: compact fixing plate "xx60 style"

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number AMC59
Product Name Lika ROTACOD Absolute Multi Turn Encoders
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Output Signal CANopen, CANlift
Resolution 16 bits
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Encoder with SSI Output - A87H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details