DESCRIPTION
High performance singleturn encoder
CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface
Solid shaft or blind hollow shaft
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | HS58S FB |
| Product Name | Lika ROTACOD Absolute Encoder with Fieldbus interface |
| Encoder Type | Absolute |
| Output Signal | DeviceNet; Profibus; CANopen, CANlift |
| Counts / Revolution | 262144 (counts/revolution) |
| Shaft Speed | 6000 rpm |
| Count Rate | 150 kHz |