Hymark/Kentucky Gauge Lika ROTAMAG Magnetic Absolute Rotary Encoder MMC59

Description
Absolute magnetic encoder Resolution up to 4096 CPR and 32768 rev. Compact and robust design High resistance against shocks and humidity · MM58: with servo flange · MM58S: with clamp flange · Through hollow shaft up to 15mm Different fixing possibilities · MMC58: standard version with movable antirot. pin (M3 screw) · MMC59: flexible fixing plate "xx59 style" · MMC60: compact fixing plate "xx60 style"
Description
Absolute magnetic encoder Resolution up to 4096 CPR and 32768 rev. Compact and robust design High resistance against shocks and humidity · MM58: with servo flange · MM58S: with clamp flange · Through hollow shaft up to 15mm Different fixing possibilities · MMC58: standard version with movable antirot. pin (M3 screw) · MMC59: flexible fixing plate "xx59 style" · MMC60: compact fixing plate "xx60 style"

Suppliers

Company
Product
Description
Supplier Links
Lika ROTAMAG Magnetic Absolute Rotary Encoder - MMC59 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika ROTAMAG Magnetic Absolute Rotary Encoder
MMC59
Lika ROTAMAG Magnetic Absolute Rotary Encoder MMC59
Absolute magnetic encoder Resolution up to 4096 CPR and 32768 rev. Compact and robust design High resistance against shocks and humidity · MM58: with servo flange · MM58S: with clamp flange · Through hollow shaft up to 15mm Different fixing possibilities · MMC58: standard version with movable antirot. pin (M3 screw) · MMC59: flexible fixing plate "xx59 style" · MMC60: compact fixing plate "xx60 style"

Absolute magnetic encoder
Resolution up to 4096 CPR and 32768 rev.
Compact and robust design
High resistance against shocks and humidity
· MM58: with servo flange
· MM58S: with clamp flange
· Through hollow shaft up to 15mm
Different fixing possibilities
· MMC58: standard version with movable antirot. pin (M3 screw)
· MMC59: flexible fixing plate "xx59 style"
· MMC60: compact fixing plate "xx60 style"

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number MMC59
Product Name Lika ROTAMAG Magnetic Absolute Rotary Encoder
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Gray; Binary
Output Signal Serial Synchronous Interface
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoders - R137B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details