DESCRIPTION
Shaftless incremental encoder
Bearingless non contact design
Contactless, compact & high degree of protection IP68 with sealed circuits
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | MIK36 |
| Product Name | Lika ROTAMAG Magnetic bearingless Encoder |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Output Signal | Current; Push-Pull output |
| Counts / Revolution | 2048 (counts/revolution) |
| Shaft Speed | 30000 rpm |