Hymark/Kentucky Gauge Lika ROTACOD Absolute Multi Turn Encoders AM58

Description
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.) Robust housing. Cable and connector output. AM58: servo flange AM58S: clamp style flange Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3 screw) AMC59: flexible fixing plate "xx59 style" AMC60: compact fixing plate "xx60 style"
Description
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.) Robust housing. Cable and connector output. AM58: servo flange AM58S: clamp style flange Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3 screw) AMC59: flexible fixing plate "xx59 style" AMC60: compact fixing plate "xx60 style"

Suppliers

Company
Product
Description
Supplier Links
Lika ROTACOD Absolute Multi Turn Encoders - AM58 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika ROTACOD Absolute Multi Turn Encoders
AM58
Lika ROTACOD Absolute Multi Turn Encoders AM58
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.) Robust housing. Cable and connector output. AM58: servo flange AM58S: clamp style flange Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3 screw) AMC59: flexible fixing plate "xx59 style" AMC60: compact fixing plate "xx60 style"

Standard absolute multi-turn encoder.
Resolution up to 30 bit (65535 CPR x 16384 rev.)
Robust housing. Cable and connector output.
AM58: servo flange
AM58S: clamp style flange
Blind hollow shaft up to 15mm.
Different fixing possibilities:
AMC58: standard version with movable antirot. pin (M3 screw)
AMC59: flexible fixing plate "xx59 style"
AMC60: compact fixing plate "xx60 style"

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number AM58
Product Name Lika ROTACOD Absolute Multi Turn Encoders
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
Shaft Speed 6000 rpm
Rotor Inertia 0.0011 oz-in-sec² (0.0080 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0813-F7SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details