Standard absolute multi-turn encoder.
Resolution up to 30 bit (65535 CPR x 16384 rev.)
Robust housing. Cable and connector output.
AM58: servo flange
AM58S: clamp style flange
Blind hollow shaft up to 15mm.
Different fixing possibilities:
AMC58: standard version with movable antirot. pin (M3 screw)
AMC59: flexible fixing plate "xx59 style"
AMC60: compact fixing plate "xx60 style"
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | AM58S |
| Product Name | Lika ROTACOD Absolute Multi Turn Encoders |
| Encoder Technology | Optical |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Gray; Binary |
| Shaft Speed | 6000 rpm |
| Rotor Inertia | 0.0011 oz-in-sec² (0.0080 kg-cm²) |