Compact heavy-duty encoder
IP67 protection & extended temperature range
High shaft load
Comfortable presetting by push-button
Suitable for outdoor and offshore installations
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | MH58S |
| Product Name | Magnetic Absolute Encoder |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Gray; Other |
| Counts / Revolution | 4096 (counts/revolution) |
| Shaft Speed | 6000 rpm |