Hymark/Kentucky Gauge Lika ROTAMAG Magnetic Absolute Rotary Encoder MM58S

Description
Absolute magnetic encoder Resolution up to 4096 CPR and 32768 rev. Compact and robust design High resistance against shocks and humidity · MM58: with servo flange · MM58S: with clamp flange · Through hollow shaft up to 15mm Different fixing possibilities · MMC58: standard version with movable antirot. pin (M3 screw) · MMC59: flexible fixing plate "xx59 style" · MMC60: compact fixing plate "xx60 style"
Description
Absolute magnetic encoder Resolution up to 4096 CPR and 32768 rev. Compact and robust design High resistance against shocks and humidity · MM58: with servo flange · MM58S: with clamp flange · Through hollow shaft up to 15mm Different fixing possibilities · MMC58: standard version with movable antirot. pin (M3 screw) · MMC59: flexible fixing plate "xx59 style" · MMC60: compact fixing plate "xx60 style"

Suppliers

Company
Product
Description
Supplier Links
Lika ROTAMAG Magnetic Absolute Rotary Encoder - MM58S - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika ROTAMAG Magnetic Absolute Rotary Encoder
MM58S
Lika ROTAMAG Magnetic Absolute Rotary Encoder MM58S
Absolute magnetic encoder Resolution up to 4096 CPR and 32768 rev. Compact and robust design High resistance against shocks and humidity · MM58: with servo flange · MM58S: with clamp flange · Through hollow shaft up to 15mm Different fixing possibilities · MMC58: standard version with movable antirot. pin (M3 screw) · MMC59: flexible fixing plate "xx59 style" · MMC60: compact fixing plate "xx60 style"

Absolute magnetic encoder
Resolution up to 4096 CPR and 32768 rev.
Compact and robust design
High resistance against shocks and humidity
· MM58: with servo flange
· MM58S: with clamp flange
· Through hollow shaft up to 15mm
Different fixing possibilities
· MMC58: standard version with movable antirot. pin (M3 screw)
· MMC59: flexible fixing plate "xx59 style"
· MMC60: compact fixing plate "xx60 style"

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rotary Encoders
Product Number MM58S
Product Name Lika ROTAMAG Magnetic Absolute Rotary Encoder
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Gray; Binary
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder without Detent - BGE 27 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Incremental encoder: Series IEF3-4096 - Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoders - R102H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details