The CR7 723T Card provides 14 differential or 28 single-ended inputs. The CR7 723T also contains an RTD that provides a reference junction for thermocouple measurements that is accurate to ±0.1°C over the range of -40° to +60°C.
Each CR7 723T is placed in an open slot on the CR7 720 or CR7 720XL I/O module (the CR7 720 can accommodate up to 7 Cards; the CR7 720XL can hold up to 14). More than one CR7 723T card can be used in one I/O module.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CR723T |
| Product Name | 5 V Analog Input Card with RTD |
| Data Acquisition | Input Module |
| Form Factor | PC Board |
| User Interface | None |
| Host Connection | Direct Backplane Interface |
| Application | General Lab & Industrial |