Campbell Scientific, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Over the years, we’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and... | |
| The CS408 is a submersible pressure transducer manufactured by Pressure Systems to measure surface water, ground water, or hostile fluid levels. Each transducer is individually calibrated, and ships with a... | |
| The CS431, manufactured by Instrumentation Northwest for use with Campbell Scientific dataloggers, measures both water level and water temperature. It uses piezoresistive strain gage technology to measure water level and... | |
| This submersible pressure transducer is manufactured by Keller America. The CS460 measures water level with an accuracy of 0.1% FSR by using a strain gage bonded to a pressure-sensitive diaphragm. |